Thule Motion 600, 320 L, Hard car roof top, Black
Thule Motion 600. Product type: Hard car roof top, Maximum weight capacity: 165.3 lbs (75 kg), Product color: Black. Width: 26.4" (670 mm), Depth: 74.8" (1900 mm), Height: 16.5" (420 mm)