Thule logo

Thule Dynamic 900 Hard car roof top Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28123
Info modified on:
14 Mar 2024, 18:44:54
Short summary description Thule Dynamic 900 Hard car roof top Black:

Thule Dynamic 900, 430 L, Hard car roof top, Black

Long summary description Thule Dynamic 900 Hard car roof top Black:

Thule Dynamic 900. Product type: Hard car roof top, Maximum weight capacity: 165.3 lbs (75 kg), Product color: Black. Width: 37" (940 mm), Depth: 92.5" (2350 mm), Height: 13.8" (350 mm)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.