Thule logo

Thule Spira SPAT114 Rio Red -, Polyester Girl Tote bag

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45334
Info modified on:
01 Jun 2022, 16:02:07
Short summary description Thule Spira SPAT114 Rio Red -, Polyester Girl Tote bag:

Thule Spira SPAT114 Rio Red, Girl, Tote bag, One Size, Zipper, Front pocket, Cell phone pocket, Tablet pocket, Wet pocket

Long summary description Thule Spira SPAT114 Rio Red -, Polyester Girl Tote bag:

Thule Spira SPAT114 Rio Red. Recommended gender: Girl, Handbag/shoulder bag type: Tote bag, Product size: One Size. Product main color: Red, Coloration: Monochromatic, Handle color: Red. Material: -, Polyester. Volume: 15 L, Width: 11.8" (300 mm), Depth: 5.91" (150 mm). Package width: 11.8" (300 mm), Package depth: 5.91" (150 mm), Package height: 15" (380 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.