Thule logo

Thule Spira SPAL-127 Black Carry-on 78 L Polyester

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42227
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Thule Spira SPAL-127 Black Carry-on 78 L Polyester:

Thule Spira SPAL-127 Black, Carry-on, Black, Black, 4 wheel(s), Spinner wheel, Mesh pocket

Long summary description Thule Spira SPAL-127 Black Carry-on 78 L Polyester:

Thule Spira SPAL-127 Black. Luggage type: Carry-on, Product main color: Black, Color name: Black. Volume: 78 L, Height: 27.2" (690 mm), Width: 17.7" (450 mm). Package width: 17.7" (450 mm), Package depth: 10.6" (270 mm), Package height: 27.2" (690 mm). Material: Polyester

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.