Thule logo

Thule Crossover TCSP-313 Black 13" Sling case Black, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80066
Info modified on:
14 Mar 2024, 19:52:23
Short summary description Thule Crossover TCSP-313 Black 13" Sling case Black, Blue:

Thule Crossover TCSP-313 Black, Sling case, 13", 23.6 oz (670 g)

Long summary description Thule Crossover TCSP-313 Black 13" Sling case Black, Blue:

Thule Crossover TCSP-313 Black. Case type: Sling case, Maximum screen size: 13", Number of front pockets: 2, Carrying handle(s). Weight: 23.6 oz (670 g). Surface coloration: Monochromatic

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.