location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA Powerstrips White 14 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powerstrips
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57550-00014-00
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘TESA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2017 19:34:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TESA Powerstrips White 14 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Duplex (double-sided)
  • - White
  • - 14 pc(s)
Long product name TESA Powerstrips White 14 pc(s) :
The short editorial description of TESA Powerstrips White 14 pc(s)

Powerstrips SMALL, 14 strips
More>>>
Short summary description TESA Powerstrips White 14 pc(s):
This short summary of the TESA Powerstrips White 14 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

TESA Powerstrips, White, 14 pc(s)

Long summary description TESA Powerstrips White 14 pc(s):
This is an auto-generated long summary of TESA Powerstrips White 14 pc(s) based on the first three specs of the first five spec groups.

TESA Powerstrips. Product color: White. Quantity per pack: 14 pc(s)

Brand Image Article code product Stock Price from
TESA

TESA 55751 196.9" (5 m) Transparent 1 pc(s)
(show image)
55751-00002-02 55751 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 57095 1299.2" (33 m) Transparent 4 pc(s)
(show image)
57095-00000-00 57095 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 57206 393.7" (10 m) Transparent 8 pc(s)
(show image)
57206-00001-00 57206 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 56341-29 108.3" (2.75 m) Blue 10 pc(s)
(show image)
56341-00029-03 56341-29 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 56343-00035-03 stationery tape 108.3" (2.75 m) White
(show image)
56343-00035-03 56343-00035-03 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Clear Strong 2598.4" (66 m) Polypropylene Transparent 1 pc(s)
(show image)
57167-00000-05 Clear Strong 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 56341 108.3" (2.75 m) Yellow 1 pc(s)
(show image)
56341-00030-03 56341 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Eco & Clear 1299.2" (33 m) Transparent 1 pc(s)
(show image)
57043 Eco & Clear 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 58156 stationery tape 2598.4" (66 m) Green
(show image)
58156 58156 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 58137-00000 3937" (100 m) Red, White 1 pc(s)
(show image)
5813700 58137-00000 0.00
(excl. VAT)
0 (incl. VAT)