location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA 53830 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53830
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53830-00000-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042448230317
Category:
Plastic items with a metal edge used to contain tape and cut it to the required length.
Tape Dispensers Check ‘TESA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2018 20:16:37
The date of the most recent change of the data-sheet in Icecat's system
Long product name TESA 53830 Black :
The short editorial description of TESA 53830 Black

Easy Cut Desk dispenser Frame, incl. 1 roll tesafilm invisible 33m x 19mm, black
More>>>
Short summary description TESA 53830 Black:
This short summary of the TESA 53830 Black data-sheet is auto-generated and uses the product title and the first six key specs.

TESA 53830, Black, 1299.2" (33 m), 0.748" (1.9 cm)

Long summary description TESA 53830 Black:
This is an auto-generated long summary of TESA 53830 Black based on the first three specs of the first five spec groups.

TESA 53830. Product color: Black. Tape length: 1299.2" (33 m), Tape width: 0.748" (1.9 cm)

Brand Image Article code product Stock Price from
TESA

TESA 53840 tape dispenser White
(show image)
53840 53840 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 53827 Black
(show image)
53827-00000-00 53827 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 57956-00000-00 tape dispenser Plastic Green
(show image)
57956-00000-00 57956-00000-00 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 57955-00000-00 tape dispenser Plastic Green
(show image)
57955-00000-00 57955-00000-00 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Easy Cut Black
(show image)
57431-00000-00 Easy Cut 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 6300 Metal, Rubber Blue, Red
(show image)
06300-00001-00 6300 0.00
(excl. VAT)
0 (incl. VAT)