TerraMaster logo

TerraMaster F4-220-2GB NAS/storage server Compact Intel® Celeron® J1800 White

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59360
Info modified on:
10 Aug 2024, 10:21:58
Short summary description TerraMaster F4-220-2GB NAS/storage server Compact Intel® Celeron® J1800 White:

TerraMaster F4-220-2GB, Storage server, Compact, Intel® Celeron®, J1800, 2 GB, White

Long summary description TerraMaster F4-220-2GB NAS/storage server Compact Intel® Celeron® J1800 White:

TerraMaster F4-220-2GB. Type: Storage server. Chassis type: Compact. Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: J1800, Processor frequency: 2.41 GHz. Internal memory: 2 GB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.