TERRA MOBILE 1515, Intel® Core™ i3, 2.2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 240 GB
TERRA MOBILE 1515. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD+RW. Mobile network generation: 4G. Operating system installed: Windows 10 Home. Product color: Black