TERRA logo

TERRA MOBILE 1513S Intel® Core™ i3 i3-6100U Laptop 15.6" 4 GB DDR3-SDRAM 240 GB SSD Windows 10 Home Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24866
Info modified on:
28 Jan 2025, 17:37:31
Short summary description TERRA MOBILE 1513S Intel® Core™ i3 i3-6100U Laptop 15.6" 4 GB DDR3-SDRAM 240 GB SSD Windows 10 Home Black:

TERRA MOBILE 1513S, Intel® Core™ i3, 2.3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 240 GB

Long summary description TERRA MOBILE 1513S Intel® Core™ i3 i3-6100U Laptop 15.6" 4 GB DDR3-SDRAM 240 GB SSD Windows 10 Home Black:

TERRA MOBILE 1513S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.