TERRA logo

TERRA MOBILE 1513A Intel® Pentium® N3700 Laptop 15.6" HD 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21809
Info modified on:
28 Jan 2025, 17:36:45
Short summary description TERRA MOBILE 1513A Intel® Pentium® N3700 Laptop 15.6" HD 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:

TERRA MOBILE 1513A, Intel® Pentium®, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description TERRA MOBILE 1513A Intel® Pentium® N3700 Laptop 15.6" HD 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:

TERRA MOBILE 1513A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.