TERRA PC-Business 6100, 2.8 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Professional
TERRA PC-Business 6100. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Midi Tower. Product type: PC. Weight: 24.3 lbs (11 kg). Product color: Black, Silver