TERRA PAD 1062, 10.8", 1920 x 1280 pixels, 64 GB, 4 GB, Windows 10 Home, Black, Silver
TERRA PAD 1062. Display diagonal: 10.8", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8350. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 24.7 oz (700 g). Operating system installed: Windows 10 Home. Product color: Black, Silver