TERRA logo

TERRA ThinClient 4100 2.16 GHz Windows Embedded Standard 7 2.2 lbs (1 kg) Black N2807

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5954
Info modified on:
28 Jan 2025, 17:26:52
Short summary description TERRA ThinClient 4100 2.16 GHz Windows Embedded Standard 7 2.2 lbs (1 kg) Black N2807:

TERRA ThinClient 4100, 2.16 GHz, Intel® Celeron®, N2807, 1 MB, 4 GB, 16 GB

Long summary description TERRA ThinClient 4100 2.16 GHz Windows Embedded Standard 7 2.2 lbs (1 kg) Black N2807:

TERRA ThinClient 4100. Processor frequency: 2.16 GHz, Processor family: Intel® Celeron®, Processor model: N2807. Internal memory: 4 GB. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Audio system: HD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.