TERRA logo

TERRA 5060 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 240 GB SSD Windows 7 Professional Midi Tower PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11688
Info modified on:
28 Jan 2025, 17:24:35
Short summary description TERRA 5060 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 240 GB SSD Windows 7 Professional Midi Tower PC Black:

TERRA 5060, 2.7 GHz, Intel® Core™ i5, 4 GB, 240 GB, DVD±RW, Windows 7 Professional

Long summary description TERRA 5060 Intel® Core™ i5 i5-6400 4 GB DDR4-SDRAM 240 GB SSD Windows 7 Professional Midi Tower PC Black:

TERRA 5060. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 240 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Midi Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.