TERRA logo

TERRA PC-BUSINESS 6000 SILENT Intel Core Ultra 5 225 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Micro Tower Black

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
650
Info modified on:
18 Jun 2025, 00:39:17
Short summary description TERRA PC-BUSINESS 6000 SILENT Intel Core Ultra 5 225 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Micro Tower Black:

TERRA PC-BUSINESS 6000 SILENT, Intel Core Ultra 5, 225, 16 GB, DDR5-SDRAM, 1 TB, Windows 11 Pro

Long summary description TERRA PC-BUSINESS 6000 SILENT Intel Core Ultra 5 225 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Micro Tower Black:

TERRA PC-BUSINESS 6000 SILENT. Processor family: Intel Core Ultra 5, Processor model: 225. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 5600 MHz. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Power supply: 350 W. Chassis type: Micro Tower. Product type: PC. Weight: 11.5 lbs (5.2 kg). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.