Tefal logo

Tefal OV9000 VitaDelice 26L

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98854
Info modified on:
21 May 2021, 14:18:24
Short summary description Tefal OV9000 VitaDelice 26L:

Tefal OV9000 VitaDelice 26L, Freestanding, 1.57" (40 mm), 2.03" (51.5 mm), 1.3" (33 mm)

Long summary description Tefal OV9000 VitaDelice 26L:

Tefal OV9000 VitaDelice 26L. Appliance placement: Freestanding. Width: 1.57" (40 mm), Depth: 2.03" (51.5 mm), Height: 1.3" (33 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.