Tefal logo

Tefal Simply Compact 2 waffle(s) 700 W Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19386
Info modified on:
31 Oct 2024, 16:17:25
Short summary description Tefal Simply Compact 2 waffle(s) 700 W Black, Blue:

Tefal Simply Compact, 2 waffle(s), Rectangular, Black, Blue, Horizontal/Vertical, 700 W, 10" (255 mm)

Long summary description Tefal Simply Compact 2 waffle(s) 700 W Black, Blue:

Tefal Simply Compact. Number of waffles: 2 waffle(s), Waffle form: Rectangular, Product color: Black, Blue. Power: 700 W. Width: 10" (255 mm), Depth: 10.8" (275 mm), Height: 3.74" (95 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.