Tefal logo

Tefal Express Compact SV7112 steam ironing station 2600 W 1.7 L Xpress Glide soleplate Blue, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41485
Info modified on:
14 Mar 2024, 19:12:32
Short summary description Tefal Express Compact SV7112 steam ironing station 2600 W 1.7 L Xpress Glide soleplate Blue, White:

Tefal Express Compact SV7112, 2600 W, 360 g/min, Xpress Glide soleplate, 5.9 bar, 1.7 L, 120 g/min

Long summary description Tefal Express Compact SV7112 steam ironing station 2600 W 1.7 L Xpress Glide soleplate Blue, White:

Tefal Express Compact SV7112. Iron power: 2600 W, Steam boost performance: 360 g/min, Soleplate type: Xpress Glide soleplate. Cable length: 63" (1.6 m). Width: 8.54" (217 mm), Depth: 13.5" (342 mm), Height: 7.24" (184 mm). Pallet width: 31.5" (80 cm), Pallet length: 47.2" (120 cm), Pallet height: 42.5" (108 cm). Package width: 9.84" (250 mm), Package depth: 15.1" (384 mm), Package height: 11.4" (290 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.