Tefal logo

Tefal Express Easy SV6131 2200 W 1.7 L White, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64173
Info modified on:
16 Mar 2025, 18:06:01
Short summary description Tefal Express Easy SV6131 2200 W 1.7 L White, Blue:

Tefal Express Easy SV6131, 2200 W, 230 g/min, 5.8 bar, 1.7 L, 360 g/min, White, Blue

Long summary description Tefal Express Easy SV6131 2200 W 1.7 L White, Blue:

Tefal Express Easy SV6131. Iron power: 2200 W, Steam boost performance: 230 g/min, Maximum steam pressure: 5.8 bar. Cord length: 63" (1.6 m), Hose length: 63" (1.6 m), Cable length: 63" (1.6 m). Width: 7.05" (179 mm), Height: 10.1" (256 mm), Weight: 7.47 lbs (3.39 kg). Power: 2200 W, Country of origin: China. Package width: 8.35" (212 mm), Package depth: 15.4" (390 mm), Package height: 11.5" (292 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.