Tefal logo

Tefal RE 5160 SIMPLY INVENTS 8 raclette grill 1050 W Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70172
Info modified on:
14 May 2024, 12:32:42
Short summary description Tefal RE 5160 SIMPLY INVENTS 8 raclette grill 1050 W Black:

Tefal RE 5160 SIMPLY INVENTS 8, Black, Round, 16.1 x 16.1" (410 x 410 mm), 1050 W, 16.1" (410 mm), 16.1" (410 mm)

Long summary description Tefal RE 5160 SIMPLY INVENTS 8 raclette grill 1050 W Black:

Tefal RE 5160 SIMPLY INVENTS 8. Product color: Black, Form factor: Round, Grill surface size (W x D): 16.1 x 16.1" (410 x 410 mm). Power: 1050 W. Width: 16.1" (410 mm), Depth: 16.1" (410 mm), Height: 6.3" (160 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.