Tefal logo

Tefal RE132812 raclette grill 8 person(s) 1050 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9021
Info modified on:
14 Mar 2024, 18:10:33
Short summary description Tefal RE132812 raclette grill 8 person(s) 1050 W Black:

Tefal RE132812, 8 person(s), Black, Round, 47.2" (1.2 m), 1050 W, 15.2" (385 mm)

Long summary description Tefal RE132812 raclette grill 8 person(s) 1050 W Black:

Tefal RE132812. Number of persons: 8 person(s), Product color: Black, Form factor: Round. Power: 1050 W. Width: 15.2" (385 mm), Depth: 8.27" (210 mm), Height: 5.12" (130 mm). Package width: 15.7" (400 mm), Package depth: 15.7" (400 mm), Package height: 5.59" (142 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.