Tefal logo

Tefal PR457B raclette grill 10 person(s) 1350 W Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200859
Info modified on:
22 Feb 2024, 05:26:00
Short summary description Tefal PR457B raclette grill 10 person(s) 1350 W Gray:

Tefal PR457B, 10 person(s), 10 zone(s), Gray, 78.7" (2 m), 1350 W, 12.6" (321 mm)

Long summary description Tefal PR457B raclette grill 10 person(s) 1350 W Gray:

Tefal PR457B. Number of persons: 10 person(s), Number of cooking zones: 10 zone(s), Product color: Gray. Power: 1350 W. Width: 12.6" (321 mm), Depth: 21.8" (553 mm), Height: 7.68" (195 mm). Package width: 13" (329 mm), Package depth: 21.7" (551 mm), Package height: 7.76" (197 mm). Country of origin: France

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.