Tefal ATLANTIS, Electronic personal scale, 352.7 lbs (160 kg), 3.53 oz (100 g), Silver, kg, Square
Tefal ATLANTIS. Type: Electronic personal scale, Maximum weight capacity: 352.7 lbs (160 kg), Accuracy: 3.53 oz (100 g). Display: LCD. Battery type: AAA. Width: 11.4" (290 mm), Depth: 12.6" (320 mm), Height: 1.18" (30 mm). Quantity per pack: 1 pc(s)