Tefal logo

Tefal Illico OF3108 9 L 800 W Black Grill

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25916
Info modified on:
22 Feb 2024, 04:50:34
Short summary description Tefal Illico OF3108 9 L 800 W Black Grill:

Tefal Illico OF3108, 9 L, Black, Freestanding, Rotary, 0 - 230 °C, 60 min

Long summary description Tefal Illico OF3108 9 L 800 W Black Grill:

Tefal Illico OF3108. Oven net capacity: 9 L, Product color: Black, Appliance placement: Freestanding. Oven power: 800 W. Width: 10.7" (271 mm), Depth: 15" (382 mm), Height: 8.19" (208 mm). Package width: 11.8" (300 mm), Package depth: 16.3" (415 mm), Package height: 9.76" (248 mm). Country of origin: China

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.