Tefal logo

Tefal Eco Respect MQ80E8 electric food chopper 0.5 L 500 W Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80675
Info modified on:
16 Mar 2025, 18:05:51
Short summary description Tefal Eco Respect MQ80E8 electric food chopper 0.5 L 500 W Black:

Tefal Eco Respect MQ80E8, 0.5 L, Black, Plastic, Stainless steel, 500 W, 5.71" (145 mm)

Long summary description Tefal Eco Respect MQ80E8 electric food chopper 0.5 L 500 W Black:

Tefal Eco Respect MQ80E8. Bowl capacity: 0.5 L. Product color: Black, Bowl material: Plastic, Blade material: Stainless steel. Power: 500 W. Width: 5.71" (145 mm), Depth: 5.71" (145 mm), Height: 10.8" (275 mm). Package width: 5.98" (152 mm), Package depth: 10.5" (266 mm), Package height: 5.87" (149 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.