Tefal MasterSeal K30236, 1 pc(s), Rectangular, Ice tray, Blue, Transparent, 6.5" (165 mm), 8.9" (226 mm)
Tefal MasterSeal K30236. Number of pieces: 1 pc(s), Shape: Rectangular, Type: Ice tray. Width: 6.5" (165 mm), Depth: 8.9" (226 mm), Height: 1.93" (49 mm). Quantity per pack: 1 pc(s)