Tefal Ingenio K2074114, Universal, Black, Red, Stainless steel, Plastic, 6.28 oz (178 g), 4.09" (104 mm)
Tefal Ingenio K2074114. Purpose: Universal, Product color: Black, Red, Blade material: Stainless steel. Weight: 6.28 oz (178 g), Package width: 4.09" (104 mm), Package depth: 12" (305 mm)