Tefal logo

Tefal Pro Express Ultimate Care GV9580 steam ironing station 2600 W 1.9 L Durilium Autoclean soleplate Blue, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130895
Info modified on:
14 May 2024, 12:20:28
Short summary description Tefal Pro Express Ultimate Care GV9580 steam ironing station 2600 W 1.9 L Durilium Autoclean soleplate Blue, White:

Tefal Pro Express Ultimate Care GV9580, 2600 W, 580 g/min, Durilium Autoclean soleplate, 8 bar, 1.9 L, 180 g/min

Long summary description Tefal Pro Express Ultimate Care GV9580 steam ironing station 2600 W 1.9 L Durilium Autoclean soleplate Blue, White:

Tefal Pro Express Ultimate Care GV9580. Iron power: 2600 W, Steam boost performance: 580 g/min, Soleplate type: Durilium Autoclean soleplate. Cord length: 66.9" (1.7 m). Width: 9.84" (250 mm), Depth: 16.7" (423 mm), Height: 11.4" (289 mm). Pallet width: 31.5" (80 cm), Pallet length: 47.2" (120 cm), Pallet height: 46.3" (117.5 cm). Country of origin: France

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.