Tefal logo

Tefal Express Easy Control GV7550 1.7 L Ultragliss soleplate Blue, White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65586
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Tefal Express Easy Control GV7550 1.7 L Ultragliss soleplate Blue, White:

Tefal Express Easy Control GV7550, 220 g/min, Ultragliss soleplate, 5.2 bar, 1.7 L, 120 g/min, Blue, White

Long summary description Tefal Express Easy Control GV7550 1.7 L Ultragliss soleplate Blue, White:

Tefal Express Easy Control GV7550. Steam boost performance: 220 g/min, Soleplate type: Ultragliss soleplate, Maximum steam pressure: 5.2 bar. Cord length: 70.9" (1.8 m), Cord fastening system: EasyCord. Power: 2400 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.