Tefal logo

Tefal Express Anti-Calc 1.4 L Blue, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14888
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Tefal Express Anti-Calc 1.4 L Blue, White:

Tefal Express Anti-Calc, 4.5 bar, 1.4 L, 120 g/min, Blue, White, 2 min, 70.9" (1.8 m)

Long summary description Tefal Express Anti-Calc 1.4 L Blue, White:

Tefal Express Anti-Calc. Maximum steam pressure: 4.5 bar, Water tank capacity: 1.4 L, Continuous steam performance: 120 g/min. Cord length: 70.9" (1.8 m)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.