Tefal logo

Tefal Effectis Anti-Calc GV6840 steam ironing station 2200 W 1.4 L Durilium soleplate Black, Blue

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128081
Info modified on:
14 May 2024, 12:19:43
Short summary description Tefal Effectis Anti-Calc GV6840 steam ironing station 2200 W 1.4 L Durilium soleplate Black, Blue:

Tefal Effectis Anti-Calc GV6840, 2200 W, 300 g/min, Durilium soleplate, 6.5 bar, 1.4 L, 100 g/min

Long summary description Tefal Effectis Anti-Calc GV6840 steam ironing station 2200 W 1.4 L Durilium soleplate Black, Blue:

Tefal Effectis Anti-Calc GV6840. Iron power: 2200 W, Steam boost performance: 300 g/min, Soleplate type: Durilium soleplate. Cord length: 63" (1.6 m). Package width: 11.2" (285 mm), Package depth: 15.7" (400 mm), Package height: 12.2" (310 mm)

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.