Tefal logo

Tefal GV6721 steam ironing station 2200 W 1.4 L Durilium soleplate Turquoise

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139822
Info modified on:
14 May 2024, 12:19:31
Short summary description Tefal GV6721 steam ironing station 2200 W 1.4 L Durilium soleplate Turquoise:

Tefal GV6721, 2200 W, 240 g/min, Durilium soleplate, 5 bar, 1.4 L, 100 g/min

Long summary description Tefal GV6721 steam ironing station 2200 W 1.4 L Durilium soleplate Turquoise:

Tefal GV6721. Iron power: 2200 W, Steam boost performance: 240 g/min, Soleplate type: Durilium soleplate. Cord length: 66.9" (1.7 m). Width: 8.5" (216 mm), Depth: 13.2" (335 mm), Height: 10.6" (270 mm). Package width: 11.2" (285 mm), Package depth: 15.7" (400 mm), Package height: 12.2" (310 mm)

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.