Tefal logo

Tefal Actis GV6350 1.2 L Ceramic soleplate Lilac, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115092
Info modified on:
14 May 2024, 12:19:29
Short summary description Tefal Actis GV6350 1.2 L Ceramic soleplate Lilac, White:

Tefal Actis GV6350, 220 g/min, Ceramic soleplate, 4.8 bar, 1.2 L, 100 g/min, Lilac, White

Long summary description Tefal Actis GV6350 1.2 L Ceramic soleplate Lilac, White:

Tefal Actis GV6350. Steam boost performance: 220 g/min, Soleplate type: Ceramic soleplate, Maximum steam pressure: 4.8 bar. Cord fastening system: EasyCord. Width: 12.2" (310 mm), Depth: 7.48" (190 mm), Height: 10" (254 mm). Power: 2200 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.