Tefal logo

Tefal OptiGrill + GC7128 contact grill

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171737
Info modified on:
14 Apr 2025, 12:58:31
Short summary description Tefal OptiGrill + GC7128 contact grill:

Tefal OptiGrill + GC7128, Black, Stainless steel, Rectangular, Aluminum, Thermoplastic, Ready, Temperature

Long summary description Tefal OptiGrill + GC7128 contact grill:

Tefal OptiGrill + GC7128. Product color: Black, Housing material: Stainless steel, Form factor: Rectangular. Width: 14.4" (365 mm), Depth: 14.4" (365 mm), Height: 6.89" (175 mm). Package width: 9.02" (229 mm), Package depth: 15.7" (399 mm), Package height: 14.5" (369 mm). Quantity per intermodal container (20ft): 672 pc(s), Quantity per intermodal container (40ft): 1440 pc(s), Pallet width: 31.5" (80 cm). Country of origin: China

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.