Tefal logo

Tefal GC241D contact grill

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261846
Info modified on:
11 Jul 2024, 10:34:25
Short summary description Tefal GC241D contact grill:

Tefal GC241D, Black, Silver, Stainless steel, Rectangular, Grate, 35.4" (0.9 m), 2000 W

Long summary description Tefal GC241D contact grill:

Tefal GC241D. Product color: Black, Silver, Housing material: Stainless steel, Form factor: Rectangular. Power: 2000 W. Weight: 7.28 lbs (3.3 kg). Package width: 5.51" (140 mm), Package depth: 14.4" (365 mm), Package height: 16.3" (415 mm). Country of origin: China

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.