Tefal logo

Tefal ActiFry Original FZ7118 Single Stand-alone 1400 W Low fat fryer Black, Gray

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116256
Info modified on:
14 May 2024, 12:17:31
Short summary description Tefal ActiFry Original FZ7118 Single Stand-alone 1400 W Low fat fryer Black, Gray:

Tefal ActiFry Original FZ7118, Low fat fryer, 2.2 lbs (1 kg), ActiFry, Single, Black, Gray, Stand-alone

Long summary description Tefal ActiFry Original FZ7118 Single Stand-alone 1400 W Low fat fryer Black, Gray:

Tefal ActiFry Original FZ7118. Product type: Low fat fryer, Fryer food capacity: 2.2 lbs (1 kg), Low-fat frying technology: ActiFry. Construction type: Single, Product color: Black, Gray, Appliance placement: Stand-alone. Display type: LCD. Power: 1400 W. Weight: 9.39 lbs (4.26 kg)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.