Tefal logo

Tefal Freemove FV9962 iron Steam iron Ultragliss soleplate 2600 W Purple, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108416
Info modified on:
14 May 2024, 12:17:09
Short summary description Tefal Freemove FV9962 iron Steam iron Ultragliss soleplate 2600 W Purple, White:

Tefal Freemove FV9962, Steam iron, Ultragliss soleplate, 160 g/min, Purple, White, 35 g/min, 0.25 L

Long summary description Tefal Freemove FV9962 iron Steam iron Ultragliss soleplate 2600 W Purple, White:

Tefal Freemove FV9962. Type: Steam iron, Soleplate type: Ultragliss soleplate, Steam boost performance: 160 g/min. Iron power: 2600 W. Width: 14" (355 mm), Depth: 7.09" (180 mm), Height: 9.06" (230 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.