Tefal logo

Tefal TurboPro FV5648 iron Dry & Steam iron Durilium soleplate 2600 W Black, Blue, Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106169
Info modified on:
14 May 2024, 12:16:50
Short summary description Tefal TurboPro FV5648 iron Dry & Steam iron Durilium soleplate 2600 W Black, Blue, Gray:

Tefal TurboPro FV5648, Dry & Steam iron, Durilium soleplate, 78.7" (2 m), 220 g/min, Black, Blue, Gray, 50 g/min

Long summary description Tefal TurboPro FV5648 iron Dry & Steam iron Durilium soleplate 2600 W Black, Blue, Gray:

Tefal TurboPro FV5648. Type: Dry & Steam iron, Soleplate type: Durilium soleplate, Cord length: 78.7" (2 m). Iron power: 2600 W. Package width: 6.65" (169 mm), Package depth: 7.72" (196 mm), Package height: 12.9" (328 mm). Quantity per pallet: 72 pc(s)

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.