Tefal Aquaspeed 110 - FV5110, Steam iron, 78.7" (2 m), 80 g/min, Blue, White, 0.300 L, 2000 W
Tefal Aquaspeed 110 - FV5110. Type: Steam iron, Cord length: 78.7" (2 m), Steam boost performance: 80 g/min. Power consumption (typical): 2000 W. Continuous flow: 0 - 30 g/min