Tefal logo

Tefal Maestro FV3741 iron Dry & Steam iron Non-stick soleplate 2100 W Red

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102866
Info modified on:
14 May 2024, 12:15:54
Short summary description Tefal Maestro FV3741 iron Dry & Steam iron Non-stick soleplate 2100 W Red:

Tefal Maestro FV3741, Dry & Steam iron, Non-stick soleplate, 98.4" (2.5 m), 95 g/min, Red, 30 g/min

Long summary description Tefal Maestro FV3741 iron Dry & Steam iron Non-stick soleplate 2100 W Red:

Tefal Maestro FV3741. Type: Dry & Steam iron, Soleplate type: Non-stick soleplate, Cord length: 98.4" (2.5 m). Iron power: 2100 W. Width: 6.69" (170 mm), Depth: 12.4" (316 mm), Height: 5.55" (141 mm). Package width: 12.4" (316 mm), Package depth: 6.69" (170 mm), Package height: 5.55" (141 mm). Quantity per pallet: 90 pc(s), Quantity per intermodal container (20ft): 3360 pc(s), Quantity per intermodal container (40ft): 7110 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.