Tefal logo

Tefal Maxi Fry Single 1900 W White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102559
Info modified on:
14 May 2024, 12:14:42
Short summary description Tefal Maxi Fry Single 1900 W White:

Tefal Maxi Fry, 2.2 lbs (1 kg), 2.2 L, Single, White, 1900 W

Long summary description Tefal Maxi Fry Single 1900 W White:

Tefal Maxi Fry. Fryer food capacity: 2.2 lbs (1 kg), Oil content: 2.2 L. Construction type: Single, Product color: White. Power: 1900 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.