Tefal Cuisine Companion FE800A, 4.5 L, Stainless steel, White, Touch, 16000 RPM, 2.5 L, 30 - 130 °C
Tefal Cuisine Companion FE800A. Bowl capacity: 4.5 L, Product color: Stainless steel, White, Control type: Touch. Bowl material: Stainless steel, Material: Plastic, Material knife: Stainless steel. Power: 1550 W, Power consumption (typical): 1550 W, AC input frequency: 50 - 60 Hz