Tefal Easy Fry & Grill EY801D, Hot air fryer, 6.5 L, 3.31 lbs (1.5 kg), 8 person(s), Stainless steel, Touch
Tefal Easy Fry & Grill EY801D. Product type: Hot air fryer, Capacity: 6.5 L, Fryer food capacity: 3.31 lbs (1.5 kg). Product color: Stainless steel, Control type: Touch, Appliance placement: Stand-alone. Display type: LCD. Power: 1650 W. Width: 11.9" (303 mm), Depth: 17" (432 mm), Height: 14.2" (361 mm)