Tefal logo

Tefal Ultra Fry Digital EY111B Single 4.2 L 1400 W Hot air fryer Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
534566
Info modified on:
30 Mar 2025, 19:06:25
Short summary description Tefal Ultra Fry Digital EY111B Single 4.2 L 1400 W Hot air fryer Gray:

Tefal Ultra Fry Digital EY111B, Hot air fryer, 4.2 L, 2.65 lbs (1.2 kg), 80 °C, 200 °C, 4 person(s)

Long summary description Tefal Ultra Fry Digital EY111B Single 4.2 L 1400 W Hot air fryer Gray:

Tefal Ultra Fry Digital EY111B. Product type: Hot air fryer, Capacity: 4.2 L, Fryer food capacity: 2.65 lbs (1.2 kg). Construction type: Single, Product color: Gray, Control type: Buttons. Power: 1400 W. Width: 10.9" (277 mm), Height: 12.3" (313 mm), Weight: 8.49 lbs (3.85 kg). Package width: 13.1" (332 mm), Package depth: 13.1" (332 mm), Package height: 13.8" (350 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.