Tefal Hero E82604, Round, All-purpose pan, Black, Stainless steel, Titanium, 260 °C, Thermo-Spot
Tefal Hero E82604. Shape: Round, Type: All-purpose pan, Product color: Black, Stainless steel. Diameter: 9.45" (24 cm). Doesn't contain: Perfluorooctanoic Acid (PFOA)