Tefal logo

Tefal Emotion E82404 frying pan All-purpose pan Round

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72134
Info modified on:
14 May 2024, 12:13:58
Short summary description Tefal Emotion E82404 frying pan All-purpose pan Round:

Tefal Emotion E82404, Round, All-purpose pan, Stainless steel, Titanium, 175 °C, Thermo-Spot

Long summary description Tefal Emotion E82404 frying pan All-purpose pan Round:

Tefal Emotion E82404. Shape: Round, Type: All-purpose pan, Product color: Stainless steel. Diameter: 9.45" (24 cm), Weight: 34.2 oz (970 g). Package width: 10.1" (256 mm), Package depth: 17.4" (442 mm), Package height: 3.78" (96 mm). Doesn't contain: Perfluorooctanoic Acid (PFOA). Quantity per intermodal container (20ft): 4056 pc(s), Quantity per intermodal container (40ft): 8322 pc(s), Quantity per intermodal container (40ft, HC): 9744 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.