Tefal E49206, All-purpose pan, Stainless steel, Stainless steel, Stainless steel, Stainless steel, 250 °C
Tefal E49206. Type: All-purpose pan, Product color: Stainless steel, Material: Stainless steel. Weight: 33.5 oz (950 g), Package depth: 17.8" (453 mm), Package width: 11.6" (294 mm). Package weight: 3.44 lbs (1.56 kg). Quantity per pack: 1 pc(s)