Tefal logo

Tefal DT3030 Handheld garment steamer 0.12 L 1300 W Black, Rose Gold, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135935
Info modified on:
02 May 2024, 17:22:37
Short summary description Tefal DT3030 Handheld garment steamer 0.12 L 1300 W Black, Rose Gold, White:

Tefal DT3030, Handheld garment steamer, 0.12 L, 0.25 min, Black, Rose Gold, White, Buttons, 19 g/min

Long summary description Tefal DT3030 Handheld garment steamer 0.12 L 1300 W Black, Rose Gold, White:

Tefal DT3030. Device type: Handheld garment steamer, Water tank capacity: 0.12 L, Heating time: 0.25 min. Power: 1300 W, Power plug type: Type C. Width: 4.13" (105 mm), Depth: 5" (127 mm), Height: 8.66" (220 mm). Package width: 8.07" (205 mm), Package depth: 8.07" (205 mm), Package height: 6.18" (157 mm). Country of origin: China

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.