Tefal logo

Tefal DoubleForce Pro DO8221 food processor 1000 W 3 L Gray, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50646
Info modified on:
10 Jan 2025, 18:01:13
Short summary description Tefal DoubleForce Pro DO8221 food processor 1000 W 3 L Gray, White:

Tefal DoubleForce Pro DO8221, 3 L, Gray, White, Buttons, Rotary, 2 L, Plastic, Stainless steel

Long summary description Tefal DoubleForce Pro DO8221 food processor 1000 W 3 L Gray, White:

Tefal DoubleForce Pro DO8221. Bowl capacity: 3 L, Product color: Gray, White, Control type: Buttons, Rotary. Bowl material: Plastic, Material knife: Stainless steel. Power: 1000 W. Weight: 12.9 lbs (5.84 kg). Package width: 10.9" (278 mm), Package depth: 18.5" (470 mm), Package height: 18.1" (461 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.